Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
495
in stock
|
Buy Now | |
Boersig
from US$0.46
|
58,577
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
16,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
4,044
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
2,401
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.72
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,244
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,144
in stock
|
Buy Now | |
element14
from US$0.69
|
1,084
in stock
|
Buy Now | |
Farnell
from US$0.68
|
1,084
in stock
|
Buy Now | |
TE Store
from US$0.51
|
530
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
366
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
275
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
206
in stock
|
Buy Now | |
Conrad
from US$1.22
|
201
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,100
in stock
|
Buy Now | |
Compona
-
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 5 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Length | 1.488in, 37.8mm |
Height | 42mm, 1.654in |
Width | 13.8mm, .543in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 6mm, .236in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 700 |
Packaging Method | Box |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector: wire-wire | Transfer Multisort Elektronik |
AMP SUPERSEAL 1.5 Series 6mm Pitch 5 Way 1 Row Male Straight PCB Housing | TE Connectivity 282107-1 | RS Americas |
Connector 5 Way Receptacle Superseal 1.5 | Dalroad Norslo |
Connector Housing, Plug, 5 Position, 6Mm | Newark Electronics |
TE Connectivity Crimp Housing, Receptacle, 1 Rows, 5 Poles, Black | Distrelec |
TAB HOUSING, 5WAY | element14 |
AMP SUPERSEAL 1.5 SERIES 5P CA Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .236 in Centerline (Pitch): 6 mm Housing for Male Terminals Wire-to-Wire 5 .236" | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282107-1 | Internal Number: 282107-1 | .236" | TE Connectivity | TE Store |
Superseal 1.5 5 way cap housing | RS |
Automotive Connectors HSG CAP 1X05C F/H | Rapid Electronics |
Housing Male 5-Pole P6,0 | Schukat Electronic |
AMP-SUPERSEAL 1.5 plug connectors are particularly well suited to applications in areas where the connector not only needs to be watertight but also resistant to aggressive ambient factors such as ozone, salts, petrol, diesel, brake fluid and engine oils. The associated stringent requirements for technical reliability and watertightness are met by this series, which satisfies the specifications laid down in IEC 529 and DIN 40 50 IP67. | Conrad |
Conn Housing PL 5 POS 6mm Crimp ST | Avnet Abacus |
Super Seal 1.5 mm 5 Position Male Connector Housing | Future Electronics |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 6mm |
For Use With | Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.6mm |
Current Rating | 14A |
External Depth | 16.3mm |
External Length / Height | 42mm |
External Width | 37.8mm |
Insulation Resistance | 200Mohm |
Material | Silicon Rubber |
Moulding Material | Polyamide 6.6 GF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 282107-1?
Additional datasheets, footprints and schematics for 282107-1 are listed on our Part Details page. You can also find images and similar parts to 282107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282107-1 fall under?
The 282107-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282107-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282107-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Transfer Multisort Elektronik, RS Americas and Dalroad Norslo have stock available or on a lead time for 282107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282107-1 often in real-time on the comparison pages.
What if I can't find stock of 282107-1?
You can fill out our help required form which you can use to request a quote for 282107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.