Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
2,316
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
670,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
2,316
in stock
|
Buy Now | |
element14
from US$0.75
|
2,316
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
1,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.15
|
71
in stock
|
Buy Now | |
Boersig
from US$0.73
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Cable Exit Angle | 180° |
Body Material | PA |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | 1.5mm, .059in |
Width | .839in, 21.3mm |
Length | 32.2mm, 1.268in |
Height | 32.2mm, 1.268in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 650 |
Packaging Method | Bag/Box |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
3 POS. PLUG ASSY AMP SUPERSEAL | TTI Europe |
Plug Housing, 3Pos, Nylon 6/6, White | Newark Electronics |
PLUG HOUSING, 3POS, NYLON 6/6, WHITE | element14 |
Automotive Conn 3 POS. PLUG ASSY AMP SUPERSEAL | Rapid Electronics |
AMP1745083-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1745083-1?
Additional datasheets, footprints and schematics for 1745083-1 are listed on our Part Details page. You can also find images and similar parts to 1745083-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1745083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1745083-1 fall under?
The 1745083-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1745083-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1745083-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1745083-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1745083-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1745083-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1745083-1 often in real-time on the comparison pages.
What if I can't find stock of 1745083-1?
You can fill out our help required form which you can use to request a quote for 1745083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.