Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 41.126.00 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
700
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.75
|
51,090
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
24,350
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
13,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
7,094
in stock
|
Buy Now | |
element14
from US$0.89
|
7,094
in stock
|
Buy Now | |
Farnell
from US$0.65
|
7,094
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
1,277
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
995
in stock
|
Buy Now | |
TE Store
from US$0.53
|
702
in stock
|
Buy Now | |
Conrad
from US$1.22
|
552
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,100
in stock
|
Buy Now | |
Compona
-
|
438
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Distrelec
from US$5.19
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Length | 36.8mm, 1.449in |
Width | 36.8mm, 1.449in |
Height | 1.268in, 32.2mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 350 |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connector 6 Way Plug Superseal 1.5 | Dalroad Norslo |
6P SUPERSEAL 1.5 SERIES PLUG | TTI Europe |
SUPERSEAL 1.5 Series 6 Position Plug Housing Connector | Future Electronics |
Socket Housing, 6Way | Newark Electronics |
SOCKET HOUSING, 6WAY | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
AMP SUPERSEAL 1.5 SERIES 6P PL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282090-1 | Internal Number: 282090-1 | Alias Number: 41.126.00 | TE Connectivity | TE Store |
Superseal 1.5 6 way plug housing | RS |
These plug connectors are overall used where its not only about water tightness, but also about resistance to ozone, salts, petrol, diesel, brake fluid and engine oils. All plug connectors fulfil the standards of IEC 529 and DIN 40050 IP 67. Application area: Power supplies, Sensors, general Industrial applications. | Conrad |
Automotive Connectors HSG PLG 1X06C F/H | Rapid Electronics |
Conn Housing PL 6 POS 6mm Crimp ST | Avnet Abacus |
Conn, Rect, Socket, 6, SUPERSEAL 1.5, Crimp, 24V, 15A | TE Connectivity 282090-1 | RS Americas |
TE Connectivity Crimp Housing, Socket, 1 Rows, 6 Poles, Black | Distrelec |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6mm |
For Use With | AMP SUPERSEAL Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.6mm |
Current Rating | 14A |
External Depth | 19mm |
External Length / Height | 28mm |
External Width | 39.3mm |
Insulation Resistance | 200Mohm |
Material | Silicon Rubber |
Moulding Material | Polyamide 6.6 GF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 282090-1?
Additional datasheets, footprints and schematics for 282090-1 are listed on our Part Details page. You can also find images and similar parts to 282090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282090-1 fall under?
The 282090-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282090-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282090-1 have stock available?
Authorised distributors including Dalroad Norslo, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 282090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282090-1 often in real-time on the comparison pages.
What if I can't find stock of 282090-1?
You can fill out our help required form which you can use to request a quote for 282090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.