Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4004200207,
820P-36546, EG9730-000, AMP-0-0282087-1 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
8,450
in stock
|
Buy Now | |
Boersig
from US$0.34
|
241,711
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
189,652
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
44,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
33,270
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
32,018
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
16,930
in stock
|
Buy Now | |
element14
from US$0.39
|
13,795
in stock
|
Buy Now | |
Farnell
from US$0.80
|
12,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
6,028
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
5,229
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
4,829
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
1,375
in stock
|
Buy Now | |
Sager
from US$0.33
|
1,294
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.42
|
1,179
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
997
in stock
|
Buy Now | |
TE Store
from US$0.25
|
537
in stock
|
Buy Now | |
SOS electronic
from US$0.29
|
270
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
144,950
in stock
|
Buy Now | |
Avnet America
-
|
5,069
in stock
|
Buy Now | |
Sorelec
-
|
1,300
in stock
|
Buy Now | |
Power and Signal Group
-
|
650
in stock
|
Buy Now | |
Compona
-
|
276
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .059in, 1.5mm |
Length | .909in, 23.1mm |
Width | .366in, 9.3mm |
Height | 1.268in, 32.2mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 650 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AMP SUPERSEAL 1.5 Series 6mm Pitch 3 Way 1 Row Male Straight PCB Housing | TE Connectivity 282087-1 | RS Americas |
03P SUPER SEAL HSG MALE | TTI Europe |
Automotive Connectors HSG PLG 1X03C F/H | Rapid Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
SOCKET HOUSING, 3WAY | element14 |
Superseal 1.5 3 way plug housing | RS |
Connector Housing, Receptacle, 3 Position, 6Mm | Newark Electronics |
TE Connectivity Crimp Housing, Socket, 1 Rows, 3 Poles, Black | Distrelec |
Housing Female 3-Pole P6,0 | Schukat Electronic |
Connector 3 Way Plug Superseal 1.5 | Dalroad Norslo |
AMP SUPERSEAL 1.5 SERIES 3P PL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.5 mm .059" Wire-to-Board | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282087-1 | Internal Number: 282087-1 | Alias Number: 4004200207 | TE Connectivity | TE Store |
Connector Housing Superseal 3P P6 28VDC/0,7A | SOS electronic |
Superseal 1.5 Series Polyamide 6.6 Glass 3 Position Plug Housing Connector | Future Electronics |
Conn Housing PL 3 POS 6mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6mm |
For Use With | Superseal 1.5 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.4mm |
Cable Diameter Min | 1.8mm |
Current Rating | 14A |
External Depth | 19mm |
External Length / Height | 28mm |
External Width | 21.3mm |
Insulation Resistance | 200Mohm |
Material | Silicon Rubber |
Moulding Material | Polyamide 6.6 GF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 282087-1?
Additional datasheets, footprints and schematics for 282087-1 are listed on our Part Details page. You can also find images and similar parts to 282087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282087-1 fall under?
The 282087-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282087-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282087-1 have stock available?
Authorised distributors including Boersig, RS Americas, TTI Europe, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 282087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282087-1 often in real-time on the comparison pages.
What if I can't find stock of 282087-1?
You can fill out our help required form which you can use to request a quote for 282087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.