Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0183036-1,
EG9973-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
8,400
in stock
|
Buy Now | |
Boersig
from US$0.13
|
192,366
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
153,500
in stock
|
Buy Now | |
element14
from US$0.17
|
46,972
in stock
|
Buy Now | |
Farnell
from US$0.16
|
46,274
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
45,424
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
8,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
5,204
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5,015
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
2,804
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.15
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
934
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
870
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
314
in stock
|
Buy Now | |
Avnet Abacus
-
|
190,000
in stock
|
Buy Now | |
Compona
-
|
2,153
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Rapid Electronics
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 1.5mm, .059in |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 6A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size | .35 – .5mm² |
Wire Size Search | 20AWG, 21AWG, .5mm², .35mm², .4mm² |
Wire Insulation Diameter | .055 – .067in, 1.2 – 1.6mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
AMP Series AWG 22-20 Pre-Tin Plated Crimp Terminal Cable Mount Tab Connector | Future Electronics |
CRIMP PIN, TAB, 22-20AWG | element14 |
Contact, Pin, 22-20Awg, Crimp | Newark Electronics |
Male Contact 0,3-0,5 Bulk | Schukat Electronic |
Superseal 1.5 tab crimp contact | RS |
Contact | Transfer Multisort Elektronik |
MINI MIC TAB CONTACT L.P. | Heilind Electronics |
Term Tab Superseal 1.5 L/P | Dalroad Norslo |
TE Connectivity Crimp Terminal, Plug, Tin, 21 ... 20AWG | Distrelec |
AMP SUPERSEAL 1.5 Crimp Tab Terminal Male Crimp Tin Plating 22 to 20 AWG | TE Connectivity 183036-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
TE Connectivity 183036-1 AMP-SUPERSEAL 1.5 Series 20-22 AWG Crimp Tab | Rapid Electronics |
SUPERSEAL CONT. MALE AWG22-20 | TTI Europe |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Super Seal 1.5 Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.7mm |
Cable Diameter Min | 1.4mm |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 14A |
Gender | Plug |
Wire Area Size Max | 0.5mm² |
Wire Area Size Min | 0.35mm² |
Wire Size (AWG) | 22AWG to 20AWG |
Where can I find additional details, specifications and documents for a 183036-1?
Additional datasheets, footprints and schematics for 183036-1 are listed on our Part Details page. You can also find images and similar parts to 183036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183036-1 fall under?
The 183036-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 183036-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183036-1 have stock available?
Authorised distributors including Boersig, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 183036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183036-1 often in real-time on the comparison pages.
What if I can't find stock of 183036-1?
You can fill out our help required form which you can use to request a quote for 183036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.