Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
5,000
in stock
|
Buy Now | |
Boersig
from US$0.11
|
407,216
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.12
|
154,529
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
128,506
in stock
|
Buy Now | |
element14
from US$0.15
|
124,397
in stock
|
Buy Now | |
Farnell
from US$0.12
|
121,587
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
86,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
28,142
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,904
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
5,685
in stock
|
Buy Now | |
SOS electronic
from US$0.11
|
5,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
4,325
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
3,092
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
2,648
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
872
in stock
|
Buy Now | |
Avnet Abacus
-
|
110,000
in stock
|
Buy Now | |
Compona
-
|
1,320
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 14A |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 1.5mm, .059in |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Size Search | 1.4mm², 17AWG, 1.5mm², 1.25mm², 15AWG, 1mm², 16AWG, .75mm², .85mm², 1.3mm² |
Wire Insulation Diameter | .071 – .13in, 1.7 – 2.4mm |
Wire Size | .75 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Terminal Tab Superseal 1.5 L/P | Dalroad Norslo |
Contact, Pin, 18-15Awg, Crimp | Newark Electronics |
CRIMP PIN, TAB, 20-15AWG | element14 |
SUPERSEAL CONT. MALE AWG18-15 | TTI Europe |
Contact | Transfer Multisort Elektronik |
MINI MIC TAB L.P. | Heilind Electronics |
Contact Superseal M Crimp 0,75-1,5mm2 Tin-plated Loose Piece | SOS electronic |
Superseal 1.5 tab crimp contact | RS |
Male Contact 0,75-1,5 Bulk | Schukat Electronic |
TE Connectivity Crimp Terminal, Plug, Tin, 17 ... 15AWG | Distrelec |
Automotive Connectors AMP MINI MIC TAB L.P. | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
AMP Series 1 Position AWG 18-15 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
AMP SUPERSEAL 1.5 Crimp Tab Terminal Male Crimp Tin Plating 16 to 20 AWG | TE Connectivity 183024-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Super Seal 1.5 Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.8mm |
Contact Termination | Crimp |
Current Rating | 14A |
Gender | Plug |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.75mm² |
Where can I find additional details, specifications and documents for a 183024-1?
Additional datasheets, footprints and schematics for 183024-1 are listed on our Part Details page. You can also find images and similar parts to 183024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183024-1 fall under?
The 183024-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 183024-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183024-1 have stock available?
Authorised distributors including Boersig, Dalroad Norslo, Newark Electronics, element14 and Farnell have stock available or on a lead time for 183024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183024-1 often in real-time on the comparison pages.
What if I can't find stock of 183024-1?
You can fill out our help required form which you can use to request a quote for 183024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.