183035-1 Connectors by Unknown

CRIMP SOCKET 22-20A

Status: Unknown
Series: SUPERSEAL 1.5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
41,400
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.19
2,825
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.10
184
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.10
37
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
2
in stock
Buy Now
Logo for Compona
Compona
-
4,300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.23
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now

Specifications

Product Range SUPERSEAL 1.5 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 20AWG
Contact Plating Tin Plated Contacts
For Use With Super Seal Connectors
Wire Size AWG Min 22AWG
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)
Cable Diameter Max 1.7mm
Cable Diameter Min 1.4mm
Contact Size 20
Contact Termination Crimp
Current Rating 14A
Gender Receptacle
Wire Area Size Max 0.5mm²
Wire Area Size Min 0.3mm²
Wire Size (AWG) 22AWG to 20AWG


183035-1 Plug & Socket Connectors & Components by TE Connectivity

CONTACT, CRIMP, SOCKET, 22-20AWG, CRIMP

Status: Unknown
Series: SUPERSEAL 1.5 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SUPERSEAL 1.5 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 20AWG
Contact Plating Tin Plated Contacts
Wire Size AWG Min 22AWG
RoHS Compliant Yes

Alternative Descriptions

MINI MIC RCPT CONT.ACT.LP | TTI Europe
Female Contact 0,3-0,5 Bulk | Schukat Electronic
MINI MIC RCPT CONT.ACT.LP | Heilind Electronics
AMP Series AWG 22-20 Pre-Tin Plated Crimp Terminal Cable Mount Connector Contact | Future Electronics
TE Connectivity 183035-1 AMP-SUPERSEAL 1.5 Series 15-18 AWG Crimp Receptacle | Rapid Electronics
CRIMP SOCKET, 22-20A | element14
Mini Mic Rcpt Cont.act.lp Rohs Compliant: Yes |Amp Te Connectivity 183035-1 | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Socket Contact, Crimp Contact, 22 AWG Min, 20 AWG Max, 24V DC, 14A, Tin | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 183035-1?

Additional datasheets, footprints and schematics for 183035-1 are listed on our Part Details page. You can also find images and similar parts to 183035-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 183035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 183035-1 fall under?

The 183035-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 183035-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 183035-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 183035-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 183035-1 have stock available?

Authorised distributors including TTI Europe, Schukat Electronic, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 183035-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 183035-1 often in real-time on the comparison pages.

What if I can't find stock of 183035-1?

You can fill out our help required form which you can use to request a quote for 183035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay