Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 3mm, .118in |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .026in, .65mm |
Typical Current Rating | 14A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size Search | 17AWG, 18AWG, 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 1.3mm², 20AWG |
Wire Size | .5 – 1.5mm² |
Wire Insulation Diameter | 1.7 – 2.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 36W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 3A |
RoHS Compliant | Yes |
12Vdc 3A Regulated Ac Power Adapter | Newark Electronics |
Where can I find additional details, specifications and documents for a 281938-1?
Additional datasheets, footprints and schematics for 281938-1 are listed on our Part Details page. You can also find images and similar parts to 281938-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281938-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281938-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281938-1 fall under?
The 281938-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 281938-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281938-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 281938-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281938-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 281938-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281938-1 often in real-time on the comparison pages.
What if I can't find stock of 281938-1?
You can fill out our help required form which you can use to request a quote for 281938-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.