Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.20
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$2.29
|
-
|
Buy Now | |
TE Store
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | 1.5mm, .059in |
Height | .642in, 16.3mm |
Width | 48.6mm, 1.913in |
Length | .78in, 19.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 550 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 6.3mm, .248in |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors CAP HOUSING 4POS | Rapid Electronics |
TE Connectivity - AMP Housing CAP HOUSING 4 POS | Distrelec |
Cap Housing 4 Position |Amp Te Connectivity 776308-1 | Newark Electronics |
AMPSEAL 4 Position Cap Housing | Future Electronics |
CAP HOUSING 4 POSITION Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776308-1 | Internal Number: 776308-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 776308-1?
Additional datasheets, footprints and schematics for 776308-1 are listed on our Part Details page. You can also find images and similar parts to 776308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776308-1 fall under?
The 776308-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776308-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776308-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 776308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776308-1 often in real-time on the comparison pages.
What if I can't find stock of 776308-1?
You can fill out our help required form which you can use to request a quote for 776308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.