Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now | |
Boersig
from US$0.75
|
4,036
in stock
|
Buy Now | |
TE Store
from US$0.83
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
element14
from US$1.38
|
-
|
Buy Now | |
Distrelec
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180 (In-Line) |
Material | PBT |
Number of Positions | 7, 4 |
Cable Bundle Diameter | 14.4mm, .567in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 400 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
ADAPTER 180DEG 4/7POS Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 7 4 Sealable: No Operating Temperature Range: -40 – 248 °F Backshell PBT 7 | Circular Din Backshell | Part Number: 1534791-1 | Internal Number: 1534791-1 | TE Connectivity | TE Store |
Automotive Connectors Adapter 180Deg 4/7Pos Rohs Compliant: Yes |Amp Te Connectivity 1534791-1 | Newark Electronics |
Automotive Connectors ADAPTER 180DEG 4/7POS | Rapid Electronics |
AMP1534791-1 | Avnet America |
ADAPTER 180DEG 4/7POS | TE Connectivity 1534791-1 | RS Americas |
ADAPTER, 4POS, BLACK | element14 |
TE Connectivity - AMP ADAPTER 180DEG 4/7P | Distrelec |
Where can I find additional details, specifications and documents for a 1534791-1?
Additional datasheets, footprints and schematics for 1534791-1 are listed on our Part Details page. You can also find images and similar parts to 1534791-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534791-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534791-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534791-1 fall under?
The 1534791-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1534791-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534791-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534791-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534791-1 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1534791-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534791-1 often in real-time on the comparison pages.
What if I can't find stock of 1534791-1?
You can fill out our help required form which you can use to request a quote for 1534791-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.