Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.00
|
75
in stock
|
Buy Now | |
Boersig
from US$1.62
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
800
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
TE Store
from US$1.30
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA |
Number of Positions | 7, 4 |
Cable Bundle Diameter | 13mm, .512in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 400 |
Packaging Method | Bag |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MULTI CORE CABLE ADAPTER 90? | Boersig |
MULTI CORE CABLE ADAPTER 90DEG | TTI Europe |
Connector, Cable Adapter, HDSC Series | TE Connectivity 1418919-1 | RS Americas |
TE Connectivity - AMP MULTI CORE CABLE ADAPTER 90 DEGREE | Distrelec |
Multi Core Cable Adapter 90 Degree |Amp Te Connectivity 1418919-1 | Newark Electronics |
Connector Accessories Automotive Connector Cover Polyamide Black Bag | Avnet America |
MULTI CORE CABLE ADAPTER 90 DEGREE Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 1418919-1 | Internal Number: 1418919-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1418919-1?
Additional datasheets, footprints and schematics for 1418919-1 are listed on our Part Details page. You can also find images and similar parts to 1418919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418919-1 fall under?
The 1418919-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1418919-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418919-1 have stock available?
Authorised distributors including Boersig, TTI Europe, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 1418919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418919-1 often in real-time on the comparison pages.
What if I can't find stock of 1418919-1?
You can fill out our help required form which you can use to request a quote for 1418919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.