Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
377
in stock
|
Buy Now | |
TTI Europe
from US$1.30
|
8,800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
703
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
377
in stock
|
Buy Now | |
element14
from US$1.75
|
377
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
352
in stock
|
Buy Now | |
TE Store
from US$1.09
|
66
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 4, 7 |
Cable Bundle Diameter | 13mm, .512in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 400 |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MULTI CORE CABLE ADAPTER 90 DE | TTI Europe |
Automotive Connectors MULTI CORE CABLE ADAPTER 90 | Rapid Electronics |
TE Connectivity - AMP MULTI CORE CABLE ADAPTER 90 DEGREE | Distrelec |
Multi Core Cable Adapter 90 Degree Rohs Compliant: Yes |Amp Te Connectivity 1418918-1 | Newark Electronics |
Connector, Multicore, Black, HDSC Series | TE Connectivity 1418918-1 | RS Americas |
MULTI CORE CABLE ADAPTER 90 DEGREE Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 1418918-1 | Internal Number: 1418918-1 | TE Connectivity | TE Store |
Connector Accessories Strain Relief | Avnet America |
MULTI CORE CABLE ADAPTER 90? | Boersig |
Where can I find additional details, specifications and documents for a 1418918-1?
Additional datasheets, footprints and schematics for 1418918-1 are listed on our Part Details page. You can also find images and similar parts to 1418918-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418918-1 fall under?
The 1418918-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1418918-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418918-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418918-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418918-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1418918-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418918-1 often in real-time on the comparison pages.
What if I can't find stock of 1418918-1?
You can fill out our help required form which you can use to request a quote for 1418918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.