Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23540X7000Y21,
V23540X7000Y 21 |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
800
in stock
|
Buy Now | |
TTI Europe
from US$0.0319
|
750,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
310,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0473
|
310,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
310,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
310,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0315
|
260,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
250,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
37,500
in stock
|
Buy Now | |
Sager
from US$0.05
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0497
|
20,000
in stock
|
Buy Now | |
element14
from US$0.13
|
12,570
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
8,750
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
2,018
in stock
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 1mm, .039in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 11A |
Mating Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .055 – .081in, 1.6 – 1.9mm |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 18AWG |
Wire Size | .5 – .75mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
GET 0.64MM SOCKET AWG18.5-20 | TTI Europe |
Automotive Connectors Fem Term Sn |Amp Te Connectivity 1393366-1 | Newark Electronics |
Automotive Connectors FEM TERM SN | Rapid Electronics |
TE Connectivity V23540X7000Y 21 GET-FEM TERM S Automotiv | Distrelec |
18-20 AWG Socket Crimp Global Electronic Technology Connector | Future Electronics |
PWR CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
V23540X7000Y 21=GET-FEM TERM S | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, CRIMP, RECEPTACLE, 20-18AWG | element14 |
GET .64 PCB Connector Contact Female Crimp Tin Plating 18 - 20 AWG | TE Connectivity 1393366-1 | RS Americas |
Contact female crimp 18.5-20AWG GET.64 | RS |
GET-FEM Receptacle Terminal, 1 mm width, .64 mm thick, 0-24 (low power), not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | GET 0.64 Series |
RoHS: | Unknown |
Product Range | GET 0.64 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 8A |
For Use With | GET 0.64 Connectors |
Where can I find additional details, specifications and documents for a 1393366-1?
Additional datasheets, footprints and schematics for 1393366-1 are listed on our Part Details page. You can also find images and similar parts to 1393366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393366-1 fall under?
The 1393366-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393366-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393366-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1393366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393366-1 often in real-time on the comparison pages.
What if I can't find stock of 1393366-1?
You can fill out our help required form which you can use to request a quote for 1393366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.