Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000139328 |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
1,225
in stock
|
Buy Now | |
TE Store
from US$1.31
|
111,833
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
28,517
in stock
|
Buy Now | |
Boersig
from US$1.14
|
6,143
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
5,598
in stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
5,030
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
5,030
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
3,039
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.32
|
311
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
240
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
element14
from US$3.02
|
-
|
Buy Now | |
Dalroad Norslo
from US$3.57
|
-
|
Buy Now | |
Farnell
from US$2.68
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Other |
Connector Mounting Type | Panel |
Packaging Method | Box |
Packaging Quantity | 1000 |
Accessory Type | Mounting Clips |
CLIP, SS, 11MM HOLE, ST Automotive Connector Accessory Type: Mounting Clip Primary Product Material: Stainless Steel Operating Temperature Range: -60 – 150 °C Operating Temperature Range: -67 – 302 °F Mounting Clip Stainless Steel | Deutsch Dt Mounting Clip | Part Number: 1027-003-1200 | Internal Number: 1027-003-1200 | Alias Number: ZPF000000000139328 | TE Connectivity | TE Store |
Connector Clip For DT Series Receptacle | Future Electronics |
Automotive Connectors METAL CLIP/MOUNTING BRACKET | Rapid Electronics |
TE Connectivity Accessory CLIP SS 11MM HOLE ST | Distrelec |
Connector Metal Mounting Clip, Stainless Steel, DEUTSCH DT Series | TE Connectivity 1027-003-1200 | RS Americas |
CLIP, SS, 11MM HOLE, ST | RS |
Accessories: fixing element | Transfer Multisort Elektronik |
Mounting Clip, Ss, Automotive Connector | Newark Electronics |
Mounting Clip DT Series DTM Receptacle Connectors Stainless Steel | Avnet Abacus |
MOUNTING CLIP, SS, AUTOMOTIVE CONNECTOR | element14 |
Mounting clip steel 11.00mm Dia hole | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1027-003-1200?
Additional datasheets, footprints and schematics for 1027-003-1200 are listed on our Part Details page. You can also find images and similar parts to 1027-003-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027-003-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027-003-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027-003-1200 fall under?
The 1027-003-1200 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1027-003-1200 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027-003-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027-003-1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027-003-1200 have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, TTI Europe and Rapid Electronics have stock available or on a lead time for 1027-003-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027-003-1200 often in real-time on the comparison pages.
What if I can't find stock of 1027-003-1200?
You can fill out our help required form which you can use to request a quote for 1027-003-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.