Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1899776-8 |
Prices starting from US$12.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.72
|
777
in stock
|
Buy Now | |
Newark Electronics
from US$21.41
|
7,975
in stock
|
Buy Now | |
element14
from US$23.03
|
7,975
in stock
|
Buy Now | |
Farnell
from US$13.40
|
7,975
in stock
|
Buy Now | |
RS Americas
from US$18.11
|
3,131
in stock
|
Buy Now | |
Future Electronics
from US$13.31
|
1,262
in stock
|
Buy Now | |
TTI Europe
from US$12.64
|
532
in stock
|
Buy Now | |
Boersig
from US$12.53
|
370
in stock
|
Buy Now | |
Conrad
from US$23.37
|
78
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Number of Positions | 3 |
Number of Rows | 0 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Width | 1.732in, 44mm |
Length | 48.01mm, 1.89in |
Height | .973in, 24.71mm |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 10.01mm, .394in |
Agency/Standard | SAE J2030 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP 68 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Overmolded |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn Housing, Rcpt, 3Pos, Nylon | Newark Electronics |
CONN HOUSING, RCPT, 3POS, NYLON | element14 |
Automotive Triangular, Receptacle, Inline Y-Splitter 3 Pin, 3 Position, DT Serie | TE Connectivity DT04-3P-P007 | RS Americas |
DT Series 3,3 Position Dual Row Male Pin Free Hanging Receptacle Housing | Future Electronics |
DT, J-1939/11, Y receptacle, 3 way | RS |
DT RECP ASM | TTI Europe |
Content: 1 pc(s) | Conrad |
Automotive Connector Housing, 3-Way T-Receptacle, J1939, DT, Receptacle, 3 Ways | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-3P-P007?
Additional datasheets, footprints and schematics for DT04-3P-P007 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-P007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-P007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-P007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-P007 fall under?
The DT04-3P-P007 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-P007 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-P007 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-P007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-P007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for DT04-3P-P007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-P007 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-P007?
You can fill out our help required form which you can use to request a quote for DT04-3P-P007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.