Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000141316 |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.59
|
78
in stock
|
Buy Now | |
RS Americas
from US$8.85
|
459
in stock
|
Buy Now | |
Boersig
from US$8.15
|
268
in stock
|
Buy Now | |
Future Electronics
from US$9.46
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$13.05
|
93
in stock
|
Buy Now | |
element14
from US$13.94
|
78
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$9.04
|
-
|
Buy Now | |
TE Store
from US$6.04
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Length | 20.83mm, .82in |
Width | .972in, 24.69mm |
Height | 47.19mm, 1.858in |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | No |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector, 6-Way, Black, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-6P-EP14 | RS Americas |
6 POS DT RECEPTACLE ASSEMBLY | Future Electronics |
Automotive Housing, Rcpt, 6Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 6POS, 13A | element14 |
Conn Sealed Housing Receptacle 6 POS 9.12mm ST Cable Mount Box | Avnet Abacus |
REC, 6P, BLK, BUSBAR 2X3, NICKEL Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Bus Bar-to-Wire Number of Positions: 6 Housing for Male Terminals 1.59 mm .063" Bus Bar-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-6P-EP14 | Internal Number: DT04-6P-EP14 | Alias Number: ZPF000000000141316 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-6P-EP14?
Additional datasheets, footprints and schematics for DT04-6P-EP14 are listed on our Part Details page. You can also find images and similar parts to DT04-6P-EP14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-6P-EP14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-6P-EP14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-6P-EP14 fall under?
The DT04-6P-EP14 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-6P-EP14 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-6P-EP14 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-6P-EP14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-6P-EP14 have stock available?
Authorised distributors including RS Americas, Boersig, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for DT04-6P-EP14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-6P-EP14 often in real-time on the comparison pages.
What if I can't find stock of DT04-6P-EP14?
You can fill out our help required form which you can use to request a quote for DT04-6P-EP14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.