Prices starting from US$2.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.36 |
1,918
|
Buy Now | |
Boersig | US$2.77 |
9,900
|
Buy Now | |
TE Store | US$4.08 |
4,934
|
Buy Now | |
TTI Europe | US$4.93 |
3,647
|
Buy Now | |
RS Americas | US$6.07 |
3,451
|
Buy Now | |
Newark Electronics | US$7.25 |
910
|
Buy Now | |
Farnell | US$6.78 |
728
|
Buy Now | |
element14 | US$6.48 |
723
|
Buy Now | |
Future Electronics | US$5.93 |
671
|
Buy Now | |
Transfer Multisort Elektronik | US$4.12 |
61
|
Buy Now | |
Rapid Electronics | US$4.24 |
24
|
Buy Now | |
Distrelec | US$7.56 |
24
|
Buy Now | |
Avnet Abacus | - |
2,250
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Blank Cavity Position | 0 |
Number of Rows | 0 |
Number of Positions | 3 |
Mating Pin Diameter | 1.59mm, .063in |
Contact Current Rating (Max) | 13A |
Height | 24.71mm, .973in |
Width | 21.13mm, .832in |
Length | 44.65mm, 1.758in |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .394in, 10.01mm |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | With |
Polarized | Yes |
Terminal Position Assurance | Yes |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 750 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Connector System | Component-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT RECP ASM | Boersig |
REC, 3P, GRY, 120 OHM RESISTOR Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Component-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Component-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P-P006 | Internal Number: DT04-3P-P006 | TE Connectivity | TE Store |
Connector Housing, Male Terminals, Wire-to-Wire, 3 Position, DEUTSCH DT Series | TE Connectivity DT04-3P-P006 | RS Americas |
Automotive Housing, Rcpt, 3Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A | Farnell |
DT Series 3 Position Dual Row Male Pin Grey 3-Way Automotive Connector | Future Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Connectors DT 3WAY RECEPTACLE | Rapid Electronics |
DEUTSCH - TE Connectivity Housing REC 3P GRY 120 OHM RESISTOR | Distrelec |
Automotive Connector Housing, DT, Receptacle, 3 Ways, AMP DT Series Size 16 Pin Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-3P-P006?
Additional datasheets, footprints and schematics for DT04-3P-P006 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-P006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-P006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-P006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-P006 fall under?
The DT04-3P-P006 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-P006 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-P006 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-P006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-P006 have stock available?
Authorised distributors including Boersig, TE Store, TTI Europe, RS Americas and RS have stock available or on a lead time for DT04-3P-P006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-P006 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-P006?
You can fill out our help required form which you can use to request a quote for DT04-3P-P006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.