Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Color | Green |
Number of Positions | 2 |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Mating Pin Diameter | 1.59mm, .063in |
Contact Current Rating (Max) | 13A |
Height | 22.71mm, .873in |
Width | 1in, 25.4mm |
Length | 1.555in, 39.5mm |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 5.46mm, .215in |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Mounting Feature | With |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 650 |
Packaging Method | Box |
Primary Locking Feature | Overmolded |
Connector System | Component-to-Wire |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a DT04-2P-RT06?
Additional datasheets, footprints and schematics for DT04-2P-RT06 are listed on our Part Details page. You can also find images and similar parts to DT04-2P-RT06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P-RT06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P-RT06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P-RT06 fall under?
The DT04-2P-RT06 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P-RT06 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P-RT06 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P-RT06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P-RT06 have stock available?
There is no stock from authorised distributors for DT04-2P-RT06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P-RT06 often in real-time on the comparison pages.
What if I can't find stock of DT04-2P-RT06?
You can fill out our help required form which you can use to request a quote for DT04-2P-RT06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.