Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .063in, 1.59mm |
Width | 25.4mm, 1in |
Length | 39.5mm, 1.555in |
Height | 22.71mm, .873in |
Nominal Voltage Architecture | 12V, 24V, 48V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 5.46mm, .215in |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Terminal Position Assurance | No |
Connector Mounting Type | Cable Mount (Free-Hanging), Fixing Screw |
Polarized | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 650 |
Connector System | Component-to-Wire |
Primary Locking Feature | Overmolded |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a DT04-2P-RT21?
Additional datasheets, footprints and schematics for DT04-2P-RT21 are listed on our Part Details page. You can also find images and similar parts to DT04-2P-RT21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P-RT21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P-RT21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P-RT21 fall under?
The DT04-2P-RT21 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P-RT21 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P-RT21 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P-RT21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P-RT21 have stock available?
There is no stock from authorised distributors for DT04-2P-RT21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P-RT21 often in real-time on the comparison pages.
What if I can't find stock of DT04-2P-RT21?
You can fill out our help required form which you can use to request a quote for DT04-2P-RT21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.