Sensors
Category Selection
View Parts from CategoryMore Sensors
48170 parts
Current Sensors
357 parts
Motion Sensors & Position Sensors
1005 parts
Proximity Sensors / Proximity Switches
2851 parts
Liquid Level Sensors
449 parts
Pressure Sensors, Transducers
2433 parts
Sensor Accessories
1343 parts
Environmental Sensors
141 parts
Light Sensors
2707 parts
Ultrasonic Sensors
79 parts
Photo Interrupters
449 parts
Parts from Sensors Category
CURRENT TRANSDUCER, 100A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-200A to 200A; Current Measuring Range AC:-200A to 200A; Response Time:-; Accuracy %:0.5%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 15A, 5V; Sensor Output:Closed Loop; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:-; Accuracy %:0.2%; RoHS Compliant: Yes
CURRENT TRANSDUCER, 25A, 5V; Sensor Output:Closed Loop; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-80A to 80A; Current Measuring Range AC:-80A to 80A; Response Time:-; Accuracy %:0.2%; RoHS Compliant: Yes