LTS 6-NP Sensors & Transducers by LEM

CURRENT TRANSDUCER 6A PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.53

Distributor Stock
Logo for Farnell
Farnell
from US$14.81
No stock
Buy Now
Logo for element14
element14
from US$12.53
-
Buy Now

Specifications

Sensor Output Voltage
Supply Voltage DC Min 4.75V
Supply Voltage DC Max 5.25V
Current Measuring Range DC -
Current Measuring Range AC -19.2A to 19.2A
Response Time 400ns
Accuracy % 0.2%
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CURRENT TRANSDUCER, 6A, PCB | element14
CURRENT TRANSDUCER, 6A, PCB | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LTS 6-NP?

Additional datasheets, footprints and schematics for LTS 6-NP are listed on our Part Details page. You can also find images and similar parts to LTS 6-NP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LTS 6-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTS 6-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LTS 6-NP fall under?

The LTS 6-NP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LTS 6-NP when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LTS 6-NP you can contact the distributor directly for product support, shipping queries etc.

Is the LTS 6-NP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LTS 6-NP have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LTS 6-NP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LTS 6-NP often in real-time on the comparison pages.

What if I can't find stock of LTS 6-NP?

You can fill out our help required form which you can use to request a quote for LTS 6-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay