Sensors
Category Selection
View Parts from CategoryMore Sensors
48170 parts
Current Sensors
357 parts
Motion Sensors & Position Sensors
1005 parts
Proximity Sensors / Proximity Switches
2851 parts
Liquid Level Sensors
449 parts
Pressure Sensors, Transducers
2433 parts
Sensor Accessories
1343 parts
Environmental Sensors
141 parts
Light Sensors
2707 parts
Ultrasonic Sensors
79 parts
Photo Interrupters
449 parts
Parts from Sensors Category
CURRENT TRANSDUCER/SENSOR, 0.5A, 5V; Sensor Output:Voltage / Current; Supply Voltage DC Min:0V; Supply Voltage DC Max:5V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 500A; Response Time:300ms; Accuracy %:2% RoHS Compliant: Yes
CURRENT TRANSDUCER, OPEN LOOP, 400A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:7µs RoHS Compliant: Yes
CLOSED LOOP SENSOR, 600A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:18V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:0.5µs RoHS Compliant: Yes
CURRENT SENSOR, +/-200mA, 4.5VDC to 10.5VDC; Sensor Output:Sink / Source; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:10.5V; Current Measuring Range DC:-200mA to 200mA; Current Measuring Range AC:-200mA to 200mA; Accuracy %:- RoHS Compliant: Yes
CLOSED LOOP SENSOR, 90A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-90A to 90A; Current Measuring Range AC:-90A to 90A; Response Time:500ns; Accuracy %:0.5%
TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:0mA to 1mA; Current Measuring Range AC:-; Response Time:500ms; Accuracy %:0.5%; Product Range:2469; Accuracy:± 0.5% RoHS Compliant: NA
TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:400ms; Accuracy %:0.5%; Product Range:2469; Accuracy:± 0.5% RoHS Compliant: NA
TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:400ms; Accuracy %:0.5%; Product Range:2469; Accuracy:± 0.5% RoHS Compliant: NA
TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:400ms; Accuracy %:0.2%; Product Range:-; Accuracy:± 0.2% RoHS Compliant: NA