Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,960
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
280,000
in stock
|
Buy Now | |
element14
from US$0.12
|
38,082
in stock
|
Buy Now | |
Farnell
from US$0.12
|
38,082
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
36,003
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
36,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
108,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | .063in, 1.6mm |
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Wire Size Search | .6mm², .5mm², .85mm², .75mm², 18AWG, 17AWG, 1mm², 20AWG |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MICRO TIM ST1,6X0,6 | TTI Europe |
POWER CONTACT, PIN, 20-18AWG, CRIMP | element14 |
Power Contact, Pin, 20-18Awg, Crimp | Newark Electronics |
Terminals TAB A 1.6x0.6 Cut Strip of 100 | Rapid Electronics |
TE Connectivity - AMP TAB A 1.6x0.6 CONTACT CS SWS Sn | Distrelec |
MCP 1.5K SWS tab timer contact,20-17 AWG | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Micro-Timer PCB Connector Contact, Male, Crimp, Tin Plating 17 - 20 AWG | TE Connectivity 963904-1 | RS Americas |
Where can I find additional details, specifications and documents for a 963904-1?
Additional datasheets, footprints and schematics for 963904-1 are listed on our Part Details page. You can also find images and similar parts to 963904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963904-1 fall under?
The 963904-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963904-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963904-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 963904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963904-1 often in real-time on the comparison pages.
What if I can't find stock of 963904-1?
You can fill out our help required form which you can use to request a quote for 963904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.