Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 3 |
Number of Positions | 25 |
Mating Tab Width | .11in, 2.8mm, 1.5mm, .059in |
Width | 30.6mm, 1.205in |
Height | 1.698in, 43.1mm |
Length | 44.5mm, 1.75in |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 4mm, .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
1.5/2.8MMTAB HSG 25POS ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm 2.8 mm Mating Tab Width: .11 in .059 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 25 Housing for Male Terminals 1.5 mm .11" | Amp Mcp Unsealed Connector Housing | Part Number: 1-1718491-1 | Internal Number: 1-1718491-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 25Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 1-1718491-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 25POS, BLACK | element14 |
Conn Housing PL 25 POS 4mm/5mm ST | Avnet America |
1.5-2.8MMTAB HSG 25POS ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718491-1?
Additional datasheets, footprints and schematics for 1-1718491-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718491-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718491-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718491-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718491-1 fall under?
The 1-1718491-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718491-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718491-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718491-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718491-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-1718491-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718491-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718491-1?
You can fill out our help required form which you can use to request a quote for 1-1718491-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.