Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Blue |
Number of Rows | 1, 2 |
Number of Positions | 25 |
Mating Tab Width | .059in, 2.8mm, 1.5mm, .11in |
Height | 1.262in, 32.05mm |
Width | 44.6mm, 1.756in |
Length | 44.5mm, 1.75in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .197in, 5mm, 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 330 |
Sealable | No |
Hybrid Connector | Yes |
Row-to-Row Spacing | 6.3mm, 5.5mm, .217in, .248in |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
1.5/2.8Mm Tab Hsg 25 Pos Assy |Amp Te Connectivity 1-1718491-3 | Newark Electronics |
AMP1-1718491-3 | Avnet America |
1.5-2.8MM TAB HSG 25 POS ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718491-3?
Additional datasheets, footprints and schematics for 1-1718491-3 are listed on our Part Details page. You can also find images and similar parts to 1-1718491-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718491-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718491-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718491-3 fall under?
The 1-1718491-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718491-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718491-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718491-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718491-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-1718491-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718491-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1718491-3?
You can fill out our help required form which you can use to request a quote for 1-1718491-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.