Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$196.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$282.72
|
No stock
|
Buy Now | |
Heilind Electronics
from US$212.62
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$275.30
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$323.70
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$234.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$335.85
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$212.62
|
2
in stock
|
Buy Now | |
Avnet America
from US$196.78
|
-
|
Buy Now | |
RS Americas
from US$303.53
|
-
|
Buy Now | |
element14
from US$301.28
|
-
|
Buy Now | |
Boersig
from US$227.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
PROCRIMPER DIE ASSY COMM MNL | Heilind Electronics |
Punches & Dies Pro-Crimper Die Assy Comm M-N-L |Amp Te Connectivity 90575-2 | Newark Electronics |
Punches&Dies PRO-CRIMPER DIE ASSY COMM M-N-L | Rapid Electronics |
TE Connectivity - AMP Crimp Tool SDE UMNL 20-14 AWG DIE | Distrelec |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
SDE UMNL 20-14 AWG DIE | TE Connectivity 90575-2 | RS Americas |
DIE, COMMERCIAL MATE N LOK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | - |
---|---|
For Use With | Tyco 90575-1 PRO-CRIMPER III Hand Crimp Tool Assembly |
Product Range | - |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.6mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 90575-2?
Additional datasheets, footprints and schematics for 90575-2 are listed on our Part Details page. You can also find images and similar parts to 90575-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90575-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90575-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90575-2 fall under?
The 90575-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90575-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90575-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90575-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90575-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 90575-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90575-2 often in real-time on the comparison pages.
What if I can't find stock of 90575-2?
You can fill out our help required form which you can use to request a quote for 90575-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.