Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | B, A, C |
---|---|
Number of Signal Positions | 64 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 96 |
Number of Rows | 3 |
PCB Mount Orientation | Right Angle |
Number of Columns | 32 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Cross Section | .64 x .64mm, .025 x .025in |
コネクタの高さ | 10.49mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 10.49mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Connector System | Board-to-Board |
Shielded | No |
Make First / Break Last Contacts Loaded | No |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
DIN Size | Half |
DIN Level | II |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 2.92mm, .115in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .115 in Termination Post & Tail Length: 2.92 mm Number of Positions: 96 Receptacle Board-to-Board .115" 2.92 mm | Eurocard Connector | Part Number: 5148292-5 | Internal Number: 5148292-5 | TE Connectivity | TE Store |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
Eurocard Connectors, Receptacle, Board-to-Board, 96 Position, .1 in 2.54 mm | Future Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit RA Thru-Hole | Avnet America |
ASSY, RECEPTACLE, EUROCARD, TYPE R, LEAD-FRE | TE Connectivity 5148292-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | 400 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5148292-5?
Additional datasheets, footprints and schematics for 5148292-5 are listed on our Part Details page. You can also find images and similar parts to 5148292-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148292-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148292-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148292-5 fall under?
The 5148292-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148292-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148292-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148292-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148292-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5148292-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148292-5 often in real-time on the comparison pages.
What if I can't find stock of 5148292-5?
You can fill out our help required form which you can use to request a quote for 5148292-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.