Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 96 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
Rows Loaded | B, A, C |
Number of Positions | 96 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 99.9998 – 199.9996µin, 2.54 – 5.08µm |
Contact Type | Pin |
Contact Cross Section | .02 x .053in, .51 x 1.35mm |
Contact Current Rating (Max) | 1.5A |
Connector Height | .495966in, 12.62mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 12.62mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last Contacts Loaded | Row A - 9, 11, 15, 17, 19, Row B - 20, 23, Row C - 9 |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Board-to-Board |
Sealable | No |
DIN Size | Standard |
Make First / Break Last | Yes |
DIN Level | II |
Termination Post & Tail Length | 2.64mm, .104in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
096 EURO TYPE C PIN MFBL ASSY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 96 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 536437-6 | Internal Number: 536437-6 | TE Connectivity | TE Store |
096 Euro Type C Pin Mfbl Assy Rohs Compliant: No |Amp Te Connectivity 536437-6 | Newark Electronics |
Conn DIN 41612 M 96 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536437-6?
Additional datasheets, footprints and schematics for 536437-6 are listed on our Part Details page. You can also find images and similar parts to 536437-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536437-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536437-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536437-6 fall under?
The 536437-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536437-6 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536437-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 536437-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536437-6 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 536437-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536437-6 often in real-time on the comparison pages.
What if I can't find stock of 536437-6?
You can fill out our help required form which you can use to request a quote for 536437-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.