Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.20
|
171
in stock
|
Buy Now | |
Powell Electronics
from US$5.33
|
3,192
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
1,273
in stock
|
Buy Now | |
Rapid Electronics
from US$5.14
|
1,273
in stock
|
Buy Now | |
Chip One Stop
from US$3.76
|
1,273
in stock
|
Buy Now | |
element14
from US$4.46
|
171
in stock
|
Buy Now | |
TE Store
from US$6.67
|
104
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$5.21
|
-
|
Buy Now | |
Boersig
from US$5.29
|
-
|
Buy Now | |
TTI Europe
from US$3.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Rows Loaded | A, B, C |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Signal Positions | 96 |
PCB Mount Orientation | Right Angle |
Contact Cross Section | .25 x .25mm, .01 x .01in |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1.5A |
コネクタの高さ | 10.49mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .413in, 10.49mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Half |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Recpt 96P R/A Type R |Amp Te Connectivity 5650895-4 | Newark Electronics |
DIN 41612 Connectors RECPT 96P R/A TYPE R | Rapid Electronics |
CONNECTOR, DIN 41612, RCPT, 96P, 3ROW | Farnell |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | element14 |
ASSY,RECEPT,EUROCARD,TYPE R,LE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 96 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650895-4 | Internal Number: 5650895-4 | TE Connectivity | TE Store |
2.54mm 96 Position Receptacle Right Angle Through Hole Eurocard Type R Connector | Future Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connectors, DIN 41612, RECPT 96P R/A TYPE R | TE Connectivity 5650895-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type R Series |
RoHS: | Unknown |
Product Range | Eurocard Type R Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5650895-4?
Additional datasheets, footprints and schematics for 5650895-4 are listed on our Part Details page. You can also find images and similar parts to 5650895-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650895-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650895-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650895-4 fall under?
The 5650895-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650895-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650895-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650895-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650895-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5650895-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650895-4 often in real-time on the comparison pages.
What if I can't find stock of 5650895-4?
You can fill out our help required form which you can use to request a quote for 5650895-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.