Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Primary Product Color | Red |
---|---|
Primary Product Material | Polycarbonate GF |
UL Flammability Rating | UL 94V-1 |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector Keying Accessory Type | Keying Strip |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Accessories Plug Keying Strip Polycarbonate Red | Avnet America |
Connectors, DIN 41612, KEYING STRIP RED | TE Connectivity 926495-4 | RS Americas |
TE Connectivity - AMP PCB Connector KEYING BLOCK | Distrelec |
KEYING STRIP, RED, PC GF | Farnell |
Keying Strip, Red, Pc Gf Rohs Compliant: Yes |Amp Te Connectivity 926495-4 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Strip |
---|---|
For Use With | Type C Eurocard Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 926495-4?
Additional datasheets, footprints and schematics for 926495-4 are listed on our Part Details page. You can also find images and similar parts to 926495-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926495-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926495-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926495-4 fall under?
The 926495-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 926495-4 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926495-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926495-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926495-4 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 926495-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926495-4 often in real-time on the comparison pages.
What if I can't find stock of 926495-4?
You can fill out our help required form which you can use to request a quote for 926495-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.