Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.35
|
5
in stock
|
Buy Now | |
TE Store
from US$10.91
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$6.88
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$9.02
|
5
in stock
|
Buy Now | |
Avnet America
from US$7.71
|
-
|
Buy Now | |
Boersig
from US$6.55
|
-
|
Buy Now | |
Distrelec
from US$7.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | C, B, A |
---|---|
Number of Rows | 3 |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 96 |
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Type | Socket |
Connector Height | 15.88mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 15.88mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Make First / Break Last Contacts Loaded | No |
DIN Level | II |
DIN Size | Standard |
Make First / Break Last | No |
Shielded | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .19in, 4.82mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 ENHNCD EURO RECEPT AP ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.82 mm Number of Positions: 96 Receptacle Board-to-Board .19" 4.82 mm | Eurocard Connector | Part Number: 650992-5 | Internal Number: 650992-5 | TE Connectivity | TE Store |
Din 41612 Connectors 096 Enhncd Euro Rcpt Ap Assy |Amp Te Connectivity 650992-5 | Newark Electronics |
DIN 41612 Connectors 096 ENHNCD EURO RCPT AP ASSY | Rapid Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
TE Connectivity 096 ENHNCD EURO RECEPT AP ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
Where can I find additional details, specifications and documents for a 650992-5?
Additional datasheets, footprints and schematics for 650992-5 are listed on our Part Details page. You can also find images and similar parts to 650992-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650992-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650992-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650992-5 fall under?
The 650992-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650992-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650992-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650992-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650992-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 650992-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650992-5 often in real-time on the comparison pages.
What if I can't find stock of 650992-5?
You can fill out our help required form which you can use to request a quote for 650992-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.