Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D38787-000,
V42254B2202C960, AMP-3-1393641-1 |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.54
|
773
in stock
|
Buy Now | |
TE Store
from US$6.41
|
290
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.52
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$5.88
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$6.73
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
-
|
Buy Now | |
Avnet America
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$5.63
|
-
|
Buy Now | |
Boersig
from US$4.46
|
-
|
Buy Now | |
Distrelec
from US$5.85
|
-
|
Buy Now | |
TTI Europe
from US$3.11
|
-
|
Buy Now | |
Sager
from US$4.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 96 |
Rows Loaded | A, B, C |
Contact Cross Section | .32 x .76mm, .013 x .03in |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Connector Height | 10.6mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 10.6mm |
PCB Thickness (Recommended) | 2.39mm, .094in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
DIN Size | Standard |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Level | II |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .177in, 4.5mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2.54mm,rcpt,DIN41612,solder,vert,PCB,96w | RS |
V42254B2202C960=PC612 FEDERLEI Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .177 in Termination Post & Tail Length: 4.5 mm Number of Positions: 96 Receptacle Board-to-Board .177" 4.5 mm | Eurocard Connector | Part Number: 3-1393641-1 | Internal Number: 3-1393641-1 | Alias Number: AMP-3-1393641-1 | TE Connectivity | TE Store |
96 Position Board to Board 2.54 mm Pitch Through Hole Vertical Socket | Future Electronics |
Socket | Transfer Multisort Elektronik |
DIN 41612 Connectors PIN ADJUSTMENT | Rapid Electronics |
Din 41612 Connectors Pin Adjustment |Amp Te Connectivity 3-1393641-1 | Newark Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
2.54mm, rcpt, DIN41612,solder, vert, PCB,96w | TE Connectivity 3-1393641-1 | RS Americas |
TE Connectivity V42254B2202C960 PC612 FEDERLEI Board Euro Connector 96 Contact(s) 3 Row(s) Female Straight Solder Terminal Receptacle | Distrelec |
96P FMALE STR TYPE C LOADA+B+C | TTI Europe |
TE Connectivity V42254B2202C960 | Sager |
Where can I find additional details, specifications and documents for a 3-1393641-1?
Additional datasheets, footprints and schematics for 3-1393641-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393641-1 fall under?
The 3-1393641-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393641-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393641-1 have stock available?
Authorised distributors including RS, TE Store, Future Electronics, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 3-1393641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393641-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393641-1?
You can fill out our help required form which you can use to request a quote for 3-1393641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.