Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | A, C, B |
---|---|
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 96 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 11.51mm |
コネクタの高さ | 11.51mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polymer - GF |
Mating Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Make First / Break Last | Yes |
DIN Level | II |
DIN Size | Half |
Sealable | No |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,PIN,EUROCARD,TYPE R,LEAD-FREE,96 PO Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .122 in Termination Post & Tail Length: 3.1 mm Number of Positions: 96 Plug Board-to-Board .122" 3.1 mm | Eurocard Connector | Part Number: 5148304-4 | Internal Number: 5148304-4 | TE Connectivity | TE Store |
Assy,pin,eurocard,type R,lead-Free,96 Po |Amp Te Connectivity 5148304-4 | Newark Electronics |
2.54 mm 96 Position Plug Through Hole Euro Type R Press Fit Connector | Future Electronics |
Conn DIN 41612 PL 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5148304-4?
Additional datasheets, footprints and schematics for 5148304-4 are listed on our Part Details page. You can also find images and similar parts to 5148304-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148304-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148304-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148304-4 fall under?
The 5148304-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148304-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148304-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148304-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148304-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 5148304-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148304-4 often in real-time on the comparison pages.
What if I can't find stock of 5148304-4?
You can fill out our help required form which you can use to request a quote for 5148304-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.