Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 96 |
---|---|
Number of Rows | 3 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Transmits (Typical) | Signal (Data) |
Length | 3.689in |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Crimp Snap-In |
Mounting Angle | Vertical |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Package |
Leg Style | Straight |
Connector Type | Housing |
DIP Socket Type | Open Frame |
Row-to-Row Spacing | 2.54mm, .1in |
Profile | Standard |
Wire/Cable Type | Discrete Wire |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Conn, Din 41612, Header, 96Pos, 3Row | Newark Electronics |
CONN, DIN 41612, HEADER, 96POS, 3ROW | element14 |
Conn DIN 41612 M 96 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | - |
Contact Plating | - |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 166467-1?
Additional datasheets, footprints and schematics for 166467-1 are listed on our Part Details page. You can also find images and similar parts to 166467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166467-1 fall under?
The 166467-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 166467-1 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166467-1 have stock available?
Authorised distributors including Newark Electronics, element14, Boersig, Farnell and Avnet America have stock available or on a lead time for 166467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166467-1 often in real-time on the comparison pages.
What if I can't find stock of 166467-1?
You can fill out our help required form which you can use to request a quote for 166467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.