Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.38
|
942
in stock
|
Buy Now | |
TE Store
from US$12.88
|
991
in stock
|
Buy Now | |
Newark Electronics
from US$12.78
|
942
in stock
|
Buy Now | |
element14
from US$11.14
|
942
in stock
|
Buy Now | |
Future Electronics
from US$4.94
|
90
in stock
|
Buy Now | |
Avnet America
from US$9.37
|
-
|
Buy Now | |
RS Americas
from US$15.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Rows Loaded | A, B, C |
Number of Signal Positions | 48 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 32 |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
コネクタの高さ | 11.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 11.51mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Size | Standard |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Make First / Break Last Contacts Loaded | No |
Sealable | No |
DIN Level | II |
Termination Post & Tail Length | .669in, 17mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPTACLE,EUROCARD,TYPE C,LEAD-FRE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .669 in Termination Post & Tail Length: 17 mm Number of Positions: 96 Receptacle Board-to-Board .669" 17 mm | Eurocard Connector | Part Number: 5148059-5 | Internal Number: 5148059-5 | TE Connectivity | TE Store |
Connector, Din 41612, Rcpt, 96Pos, 3Row | Newark Electronics |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | element14 |
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | Future Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
ASSY, RECEPTACLE, EUROCARD, TYPE C, LEAD-FRE, Eurocard Connectors | TE Connectivity 5148059-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5148059-5?
Additional datasheets, footprints and schematics for 5148059-5 are listed on our Part Details page. You can also find images and similar parts to 5148059-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148059-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148059-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148059-5 fall under?
The 5148059-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148059-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148059-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148059-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148059-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5148059-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148059-5 often in real-time on the comparison pages.
What if I can't find stock of 5148059-5?
You can fill out our help required form which you can use to request a quote for 5148059-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.