Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254P9263C960 |
Rows Loaded | A, B, C |
---|---|
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Signal Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Positions | 96 |
Contact Current Rating (Max) | 5.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .086in, 2.2mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 10.6mm |
コネクタの高さ | 10.6mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Make First / Break Last | No |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Sealable | No |
DIN Level | II |
Termination Post & Tail Length | .157in, 4mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
V42254P9263C960=Pc612 Federlei |Amp Te Connectivity 1-1393638-7 | Newark Electronics |
Conn DIN 41612 F 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393638-7?
Additional datasheets, footprints and schematics for 1-1393638-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393638-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393638-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393638-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393638-7 fall under?
The 1-1393638-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393638-7 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393638-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393638-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393638-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393638-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393638-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393638-7?
You can fill out our help required form which you can use to request a quote for 1-1393638-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.