Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$9.33
|
205
in stock
|
Buy Now | |
TE Store
from US$11.31
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$8.97
|
-
|
Buy Now | |
Future Electronics
from US$8.45
|
-
|
Buy Now | |
Avnet America
from US$7.78
|
-
|
Buy Now | |
RS Americas
from US$12.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 96 |
---|---|
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Rows Loaded | A, B, C |
Number of Rows | 3 |
Number of Positions | 96 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPT,EUROCARD,TYPE R,LEAD-FREE,96 Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 96 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650895-5 | Internal Number: 5650895-5 | TE Connectivity | TE Store |
Assy,recept,eurocard,type R,lead-Free,96 |Te Connectivity 5650895-5 | Newark Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, RECEPT, EUROCARD, TYPE R, LEAD-FREE,96, Eurocard Connectors | TE Connectivity 5650895-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5650895-5?
Additional datasheets, footprints and schematics for 5650895-5 are listed on our Part Details page. You can also find images and similar parts to 5650895-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650895-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650895-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650895-5 fall under?
The 5650895-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650895-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650895-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650895-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650895-5 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5650895-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650895-5 often in real-time on the comparison pages.
What if I can't find stock of 5650895-5?
You can fill out our help required form which you can use to request a quote for 5650895-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.