Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.72
|
2,414
in stock
|
Buy Now | |
Newark Electronics
from US$7.40
|
2,414
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
2,414
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
2,414
in stock
|
Buy Now | |
Farnell
from US$7.47
|
1,940
in stock
|
Buy Now | |
Avnet America
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$7.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Columns | 32 |
Rows Loaded | A, B, C |
Board-to-Board Configuration | Right Angle |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Signal Positions | 96 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 11.1mm, .437in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 11.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Conn Assy,pin,eurocard Type C,96 Po |Amp Te Connectivity 5536475-1 | Newark Electronics |
DIN 41612 Conn ASSY PIN EUROCARD TYPE C 96 PO | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD TYPE C LEAD-FREE 96 PO DIN 41612 Connectors ASSY PIN EUROCARD TYPE C 96 PO | Distrelec |
CONNECTOR, DIN 41612, HEADER, 96P, 3ROW | Farnell |
Conn DIN 41612 PL 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, PIN, EUROCARD, TYPE C, LEAD-FREE,96 PO, Eurocard Connectors | TE Connectivity 5536475-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5536475-1?
Additional datasheets, footprints and schematics for 5536475-1 are listed on our Part Details page. You can also find images and similar parts to 5536475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536475-1 fall under?
The 5536475-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536475-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536475-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5536475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536475-1 often in real-time on the comparison pages.
What if I can't find stock of 5536475-1?
You can fill out our help required form which you can use to request a quote for 5536475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.