Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.88
|
No stock
|
Buy Now | |
Future Electronics
from US$3.97
|
14,116
in stock
|
Buy Now | |
TE Store
from US$5.59
|
582
in stock
|
Buy Now | |
Rapid Electronics
from US$7.19
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$7.72
|
143
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,050
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$6.39
|
-
|
Buy Now | |
element14
from US$4.23
|
-
|
Buy Now | |
Avnet Asia
from US$4.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Rows Loaded | A, B, C |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 96 |
Number of Rows | 3 |
Contact Cross Section | .012 x .024in, .3 x .61mm |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 3.93 – 7.87µin, .1 – .2µm |
Contact Mating Area Plating Material Thickness | .003µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 11.5mm, .453in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 11.5mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Level | II |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Make First / Break Last | Yes |
DIN Size | Standard |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2.54 mm 96 Position Receptacle Vertical Through Hole Eurocard Type C Connector | Future Electronics |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 96 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650963-5 | Internal Number: 5650963-5 | TE Connectivity | TE Store |
DIN 41612 Connectors RECPT 96P R/A TYPE C | Rapid Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Din 41612 Pcb Connector Receptacle 96 Position | Newark Electronics |
ASSY, RECEPTACLE, EUROCARD, TYPE, Eurocard Connectors | TE Connectivity 5650963-5 | RS Americas |
TE Connectivity ASSY RECEPTACLE EUROCARD TYPE Board Euro Connector 96 Contact(s) 3 Row(s) Female Straight Solder Terminal Gray Insulator Receptacle | Distrelec |
Where can I find additional details, specifications and documents for a 5650963-5?
Additional datasheets, footprints and schematics for 5650963-5 are listed on our Part Details page. You can also find images and similar parts to 5650963-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650963-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650963-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650963-5 fall under?
The 5650963-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650963-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650963-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650963-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650963-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for 5650963-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650963-5 often in real-time on the comparison pages.
What if I can't find stock of 5650963-5?
You can fill out our help required form which you can use to request a quote for 5650963-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.