Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.63
|
1
in stock
|
Buy Now | |
TE Store
from US$10.95
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$10.07
|
-
|
Buy Now | |
Avnet America
from US$8.36
|
-
|
Buy Now | |
RS Americas
from US$13.78
|
-
|
Buy Now | |
Boersig
from US$10.53
|
-
|
Buy Now | |
Distrelec
from US$12.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
PCB Mount Orientation | Vertical |
Rows Loaded | C, B, A |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Signal Positions | 96 |
Number of Positions | 96 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 5.08µm |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
コネクタの高さ | 28.51mm |
Connector Height | 28.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector & Housing Type | Receptacle |
Make First / Break Last | No |
Connector System | Board-to-Board |
Sealable | No |
DIN Size | Standard |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 17mm, .669in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
096 EURO TYP C RECP 17MM ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .669 in Termination Post & Tail Length: 17 mm Number of Positions: 96 Receptacle Board-to-Board .669" 17 mm | Eurocard Connector | Part Number: 148059-5 | Internal Number: 148059-5 | TE Connectivity | TE Store |
Din 41612 Conn Din Recpt 96P Vert Type C 17Mm |Amp Te Connectivity 148059-5 | Newark Electronics |
96 Position 2.54 mm Receptacle Solder Through Hole Type C Eurocard Connector | Future Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
096 EURO TYP C RECP 17MM ASSY, Eurocard Connectors | TE Connectivity 148059-5 | RS Americas |
TE Connectivity - AMP Connector 096 EURO TYP C RECP 17MM ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 148059-5?
Additional datasheets, footprints and schematics for 148059-5 are listed on our Part Details page. You can also find images and similar parts to 148059-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148059-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148059-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148059-5 fall under?
The 148059-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148059-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148059-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148059-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148059-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 148059-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148059-5 often in real-time on the comparison pages.
What if I can't find stock of 148059-5?
You can fill out our help required form which you can use to request a quote for 148059-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.