Number of Signal Positions | 96 |
---|---|
Board-to-Board Configuration | Vertical |
Rows Loaded | A, B, C |
Number of Columns | 32 |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Positions | 96 |
Contact Cross Section | .02 x .02in, .25 x .25mm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 6.4mm |
コネクタの高さ | 6.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last Contacts Loaded | No |
Shielded | No |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
DIN Level | II |
Connector & Housing Type | Receptacle |
DIN Size | Standard |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .19in, 4.82mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECPT,EUROCARD,TYPE C,L-FREE,96,.19 Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.82 mm Number of Positions: 96 Receptacle Board-to-Board .19" 4.82 mm | Eurocard Connector | Part Number: 5535056-5 | Internal Number: 5535056-5 | TE Connectivity | TE Store |
Assy,recpt,eurocard,type C,l-Free,96,.19 |Amp Te Connectivity 5535056-5 | Newark Electronics |
Type C 96 Position Straight Socket Eurocard | Future Electronics |
Conn DIN 41612 F 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
ASSY, RECPT, EUROCARD, TYPE C, L-FREE,96,.19, Eurocard Connectors | TE Connectivity 5535056-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5535056-5?
Additional datasheets, footprints and schematics for 5535056-5 are listed on our Part Details page. You can also find images and similar parts to 5535056-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535056-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535056-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535056-5 fall under?
The 5535056-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535056-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535056-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535056-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535056-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5535056-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535056-5 often in real-time on the comparison pages.
What if I can't find stock of 5535056-5?
You can fill out our help required form which you can use to request a quote for 5535056-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.