Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254P2263C960 |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.71
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
7,649
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
6,599
in stock
|
Buy Now | |
TE Store
from US$7.31
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$7.48
|
-
|
Buy Now | |
Future Electronics
from US$5.08
|
-
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$6.99
|
-
|
Buy Now | |
Sager
from US$5.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Rows Loaded | A, B, C |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 96 |
Number of Signal Positions | 96 |
Number of Rows | 3 |
Board-to-Board Configuration | Vertical |
Number of Columns | 32 |
Number of Power or Coaxial Positions | 3 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Connector Height | 10.6mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 10.6mm |
PCB Thickness (Recommended) | 2.2mm, .086in |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Power & Signal |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 3.7mm, .146in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIN 41612 Connectors RCPT 96P VT TYPE C | Rapid Electronics |
DIN 41612 PC BOARD CONNECTORS | Farnell |
V42254P2263C960=PC612 FEDERLEI Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .146 in Termination Post & Tail Length: 3.7 mm Number of Positions: 96 Receptacle Board-to-Board .146" 3.7 mm | Eurocard Connector | Part Number: 4-1393637-6 | Internal Number: 4-1393637-6 | Alias Number: V42254P2263C960 | TE Connectivity | TE Store |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet Abacus |
Din 41612 Connectors Rcpt 96P Vt Type C |Amp Te Connectivity 4-1393637-6 | Newark Electronics |
96 Position 3 Row 2.54mm Vertical Socket | Future Electronics |
V42254P2263C960=PC612 FEDERLEI, Eurocard Connectors | TE Connectivity 4-1393637-6 | RS Americas |
TE Connectivity V42254P2263C960 | Sager |
Where can I find additional details, specifications and documents for a 4-1393637-6?
Additional datasheets, footprints and schematics for 4-1393637-6 are listed on our Part Details page. You can also find images and similar parts to 4-1393637-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393637-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393637-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393637-6 fall under?
The 4-1393637-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1393637-6 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393637-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393637-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393637-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Avnet Abacus have stock available or on a lead time for 4-1393637-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393637-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1393637-6?
You can fill out our help required form which you can use to request a quote for 4-1393637-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.