Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.84
|
1,580
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
1,580
in stock
|
Buy Now | |
Rapid Electronics
from US$6.20
|
1,580
in stock
|
Buy Now | |
Chip One Stop
from US$6.09
|
1,580
in stock
|
Buy Now | |
Farnell
from US$12.54
|
1,270
in stock
|
Buy Now | |
Avnet America
from US$5.78
|
-
|
Buy Now | |
Boersig
from US$6.39
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 96 |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 3A |
Housing Color | Gray |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors 96P Euro C Pin St 2100 |Amp Te Connectivity 148116-5 | Newark Electronics |
DIN 41612 Connectors 96P EURO C PIN ST 2100 | Rapid Electronics |
TE Connectivity 096 EURO TYPE C PIN ST ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
CONNECTOR, PLUG, 96POS, 2.54MM | Farnell |
Conn DIN 41612 PL 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 148116-5?
Additional datasheets, footprints and schematics for 148116-5 are listed on our Part Details page. You can also find images and similar parts to 148116-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148116-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148116-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148116-5 fall under?
The 148116-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148116-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148116-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148116-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148116-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 148116-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148116-5 often in real-time on the comparison pages.
What if I can't find stock of 148116-5?
You can fill out our help required form which you can use to request a quote for 148116-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.