Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 32 |
---|---|
Rows Loaded | A, C, B |
Number of Positions | 96 |
Number of Power or Coaxial Positions | 2 |
Number of Signal Positions | 96 |
Number of Rows | 3 |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A |
Contact Cross Section | .64 x .64mm |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Mating Alignment Type | Polarization |
Contact Retention Type Within Housing | Crimp Snap-In |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Carton |
実装方法 | Carton |
Connector System | Wire-to-Board |
Sealable | No |
Make First / Break Last Contacts Loaded | No |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
DIN Level | II |
DIN Size | Standard |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
96 Pos Housing Assy Rohs Compliant: Yes |Amp Te Connectivity 827803-1 | Newark Electronics |
Special Order: 96 POS HOUSING ASSY Eurocard Connector | Part Number: 827803-1 | Internal Number: 827803-1 | TE Connectivity | TE Store |
Conn Housing RCP 96 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 827803-1?
Additional datasheets, footprints and schematics for 827803-1 are listed on our Part Details page. You can also find images and similar parts to 827803-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827803-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827803-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827803-1 fall under?
The 827803-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 827803-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827803-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827803-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827803-1 have stock available?
Authorised distributors including Newark Electronics, TE Store and Avnet America have stock available or on a lead time for 827803-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827803-1 often in real-time on the comparison pages.
What if I can't find stock of 827803-1?
You can fill out our help required form which you can use to request a quote for 827803-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.