Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 407600998 |
Prices starting from US$5.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.62
|
No stock
|
Buy Now | |
TE Store
from US$8.39
|
881
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$7.75
|
187
in stock
|
Buy Now | |
Distrelec
from US$6.15
|
187
in stock
|
Buy Now | |
Avnet America
from US$5.96
|
-
|
Buy Now | |
Boersig
from US$6.54
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 3 |
Contact Current Rating (Max) | 3A |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Polyester |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Housing Type | Plug |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 EURO TYPE C PIN BL ASSY Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Rows: 3 Board-to-Board 96 .1" 2.54 mm | Standard Edge Connector | Part Number: 536405-5 | Internal Number: 536405-5 | Alias Number: 407600998 | .1" | TE Connectivity | TE Store |
Din 41612 Connectors 096 Euro Type C Pin 900 |Amp Te Connectivity 536405-5 | Newark Electronics |
DIN 41612 Connectors 096 EURO TYPE C PIN 900 | Rapid Electronics |
TE Connectivity 096 EURO TYPE C PIN BL ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Hole .099-.111 Gray Insulator Plug | Distrelec |
Conn DIN 41612 PL 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536405-5?
Additional datasheets, footprints and schematics for 536405-5 are listed on our Part Details page. You can also find images and similar parts to 536405-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536405-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536405-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536405-5 fall under?
The 536405-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536405-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536405-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536405-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536405-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 536405-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536405-5 often in real-time on the comparison pages.
What if I can't find stock of 536405-5?
You can fill out our help required form which you can use to request a quote for 536405-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.