Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1200C910 |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
394
in stock
|
Buy Now | |
TE Store
from US$5.87
|
184
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$8.02
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
-
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
RS Americas
from US$5.25
|
-
|
Buy Now | |
element14
from US$4.35
|
-
|
Buy Now | |
Distrelec
from US$4.86
|
-
|
Buy Now | |
TTI Europe
from US$4.36
|
-
|
Buy Now | |
Sager
from US$4.19
|
-
|
Buy Now | |
Farnell
from US$4.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Rows Loaded | A, B, C |
Position Locations Loaded | Every even pitch |
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 96 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3mm, .118in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug pcb 90deg 96w 3row 2.54mm Eurocard | RS |
V42254B1200C910=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 96 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 8-1393644-3 | Internal Number: 8-1393644-3 | Alias Number: V42254B1200C910 | TE Connectivity | TE Store |
DIN 41612 Conn V42254B1200C910 PC612 MESSERLE | Rapid Electronics |
Din 41612 Conn, Plug, 96Pos, 3Row Rohs Compliant: Yes |Amp Te Connectivity 8-1393644-3 | Newark Electronics |
EUROCARD Series 96 Position 2.54 mm Triple Row Board to Board Header | Future Electronics |
Conn DIN 41612 M 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
V42254B1200C910=PC612 MESSERLE, Eurocard Connectors | TE Connectivity 8-1393644-3 | RS Americas |
DIN 41612 CONN, PLUG, 96POS, 3ROW | element14 |
TE Connectivity - AMP Connector V42254B1200C910%3DPC612 MESSERLE | Distrelec |
96P MALE R/A TYPE B LOAD ABC | TTI Europe |
DIN 41612 Connectors | Sager |
Where can I find additional details, specifications and documents for a 8-1393644-3?
Additional datasheets, footprints and schematics for 8-1393644-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393644-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393644-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393644-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393644-3 fall under?
The 8-1393644-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393644-3 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393644-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393644-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393644-3 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 8-1393644-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393644-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393644-3?
You can fill out our help required form which you can use to request a quote for 8-1393644-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.