Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B1100C960 |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.11
|
620
in stock
|
Buy Now | |
TE Store
from US$7.54
|
2,183
in stock
|
Buy Now | |
Newark Electronics
from US$8.05
|
620
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
620
in stock
|
Buy Now | |
Chip One Stop
from US$6.43
|
620
in stock
|
Buy Now | |
Farnell
from US$8.00
|
500
in stock
|
Buy Now | |
Avnet America
from US$5.63
|
-
|
Buy Now | |
RS Americas
from US$7.66
|
-
|
Buy Now | |
Sager
from US$7.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Columns | 32 |
Rows Loaded | A, B, C |
Number of Positions | 96 |
Position Locations Loaded | Every even pitch |
Number of Rows | 3 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 96 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
コネクタの高さ | 12.62mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 12.62mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | I |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 3mm, .118in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
V42254B1100C960=PC612 MESSERLE Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .118 in Termination Post & Tail Length: 3 mm Number of Positions: 96 Plug Board-to-Board .118" 3 mm | Eurocard Connector | Part Number: 1-1393644-6 | Internal Number: 1-1393644-6 | Alias Number: V42254B1100C960 | TE Connectivity | TE Store |
Din 41612 Conn V42254B1100C960=Pc612 Messerle |Amp Te Connectivity 1-1393644-6 | Newark Electronics |
DIN 41612 Conn V42254B1100C960=PC612 MESSERLE | Rapid Electronics |
TE Connectivity - AMP Connector V42254B1100C960%3DPC612 MESSERLE | Distrelec |
Conn DIN 41612 PIN 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
DIN 41612 Connectors V42254B1100C960= PC612 MESSERLE | Sager |
Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Product Range | Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | - |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1393644-6?
Additional datasheets, footprints and schematics for 1-1393644-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393644-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393644-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393644-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393644-6 fall under?
The 1-1393644-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393644-6 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393644-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393644-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393644-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1393644-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393644-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393644-6?
You can fill out our help required form which you can use to request a quote for 1-1393644-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.