Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 96 |
---|---|
Number of Columns | 32 |
Rows Loaded | C, B, A |
Board-to-Board Configuration | Vertical |
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Cross Section | .02 x .053in, .5 x 1.34mm |
PCB Contact Termination Area Plating Material Thickness | 99.9998 – 199.9996µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 2.99212 – 4.99999µin, .076 – .127µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
コネクタの高さ | 11.51mm |
Connector Height | .452343in, 11.51mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Shielded | No |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last Contacts Loaded | Rows A,B,C- 1-32 |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
DIN Level | II |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .491in, 12.47mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Special Order: 096 EURO TYP R PIN AP MFBL ASY Eurocard Connector | Part Number: 536067-5 | Internal Number: 536067-5 | TE Connectivity | TE Store |
096 Euro Typ R Pin Ap Mfbl Asy |Amp Te Connectivity 536067-5 | Newark Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536067-5?
Additional datasheets, footprints and schematics for 536067-5 are listed on our Part Details page. You can also find images and similar parts to 536067-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536067-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536067-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536067-5 fall under?
The 536067-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536067-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536067-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536067-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536067-5 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 536067-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536067-5 often in real-time on the comparison pages.
What if I can't find stock of 536067-5?
You can fill out our help required form which you can use to request a quote for 536067-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.