Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
651-1065-11,
2-42935-4876, 407144377 |
Prices starting from US$10.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.32
|
1,459
in stock
|
Buy Now | |
Newark Electronics
from US$13.50
|
1,459
in stock
|
Buy Now | |
Rapid Electronics
from US$11.63
|
1,459
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
1,459
in stock
|
Buy Now | |
Farnell
from US$23.57
|
1,170
in stock
|
Buy Now | |
Avnet America
from US$10.94
|
-
|
Buy Now | |
RS Americas
from US$13.61
|
-
|
Buy Now | |
Boersig
from US$12.03
|
-
|
Buy Now |
Rows Loaded | B, C, A |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 96 |
Number of Positions | 96 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
PCB Contact Termination Area Plating Material Thickness | 99.9998 – 199.9996µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .51 x 1.35mm, .02 x .053in |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
コネクタの高さ | 12.62mm |
Connector Height | .495966in, 12.62mm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Ears |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Make First / Break Last | Yes |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Make First / Break Last Contacts Loaded | Rows A, B, C - 1, 32 |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 2.64mm, .104in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors 096 Type C Pin Mfbl |Amp Te Connectivity 536437-4 | Newark Electronics |
DIN 41612 Connectors 096 TYPE C PIN MFBL | Rapid Electronics |
TE Connectivity 096 EURO TYPE C PIN MFBL ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
CONNECTOR, DIN 41612, HEADER, 96P, 3ROW | Farnell |
Conn DIN 41612 PIN 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
096 EURO TYPE C PIN MFBL ASSY | TE Connectivity 536437-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 536437-4?
Additional datasheets, footprints and schematics for 536437-4 are listed on our Part Details page. You can also find images and similar parts to 536437-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536437-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536437-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536437-4 fall under?
The 536437-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536437-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536437-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 536437-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536437-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 536437-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536437-4 often in real-time on the comparison pages.
What if I can't find stock of 536437-4?
You can fill out our help required form which you can use to request a quote for 536437-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.