Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | B, C, A |
---|---|
Board-to-Board Configuration | Vertical |
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 96 |
Number of Columns | 32 |
Number of Rows | 3 |
Contact Cross Section | .25 x .25in, .25 x .25mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 3.08µm, 99.9998 – 121.2596µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Connector Height | .45195in, 11.5mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.5mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Ears |
Panel Mount Feature | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Make First / Break Last | No |
Connector System | Board-to-Board |
Sealable | No |
DIN Level | II |
Connector & Housing Type | Receptacle |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .098in, 2.49mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 EURO TYPE C RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .098 in Termination Post & Tail Length: 2.49 mm Number of Positions: 96 Receptacle Board-to-Board .098" 2.49 mm | Eurocard Connector | Part Number: 535089-5 | Internal Number: 535089-5 | TE Connectivity | TE Store |
Product Range:- | Newark Electronics |
Conn DIN 41612 RCP 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
096 EURO TYPE C RECEPT ST ASSY, Eurocard Connectors | TE Connectivity 535089-5 | RS Americas |
Where can I find additional details, specifications and documents for a 535089-5?
Additional datasheets, footprints and schematics for 535089-5 are listed on our Part Details page. You can also find images and similar parts to 535089-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535089-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535089-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535089-5 fall under?
The 535089-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535089-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535089-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 535089-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535089-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 535089-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535089-5 often in real-time on the comparison pages.
What if I can't find stock of 535089-5?
You can fill out our help required form which you can use to request a quote for 535089-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.